OMEGA ENGINEERING, INC.
PX709GW-250A5V-HH -- GRND WTR 250PSIA 5V 0.08 OMEGA
OMEGA Engineering, Inc.
Grnd Wtr 250Psia 5V 0.08 Omega
PX709GW-250A5V-HH
Description
GRND WTR 250PSIA 5V 0.08
Description
GRND WTR 250PSIA 5V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH7398 |
|
Product Name
|
Grnd Wtr 250Psia 5V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17 SCFM (28.9 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level
39.8 dbA
View Details