OMEGA ENGINEERING, INC.
PX709GW-050G10V -- GRND WTR 50PSIG 10V 0.2 OMEGA
OMEGA Engineering, Inc.
Grnd Wtr 50Psig 10V 0.2 Omega
PX709GW-050G10V
Description
GRND WTR 50PSIG 10V 0.2
Description
GRND WTR 50PSIG 10V 0.2
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH7293 |
|
Product Name
|
Grnd Wtr 50Psig 10V 0.2 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
82.99 SCFM (141 m³/hr)
Maximum Sound Level
49 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23.3 SCFM (39.6 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details