OMEGA ENGINEERING, INC.
PX709GW-030G10V -- GRND WTR 30PSIG 10V 0.2 OMEGA
OMEGA Engineering, Inc.
Grnd Wtr 30Psig 10V 0.2 Omega
PX709GW-030G10V
Description
GRND WTR 30PSIG 10V 0.2
Description
GRND WTR 30PSIG 10V 0.2
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH7277 |
|
Product Name
|
Grnd Wtr 30Psig 10V 0.2 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
46 to 50 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
148 SCFM (252 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.54 SCFM (36.62 m³/hr)
Maximum Sound Level
32 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details