OMEGA Engineering, Inc. Grnd Wtr 30Psia 5V 0.2 Omega PX709GW-030A5V

Description
GRND WTR 30PSIA 5V 0.2
Description
GRND WTR 30PSIA 5V 0.2

Suppliers

Company
Product
Description
Supplier Links
Grnd Wtr 30Psia 5V 0.2 Omega - 57AH7271 - Newark, An Avnet Company
Chicago, IL, United States
Grnd Wtr 30Psia 5V 0.2 Omega
57AH7271
Grnd Wtr 30Psia 5V 0.2 Omega 57AH7271
GRND WTR 30PSIA 5V 0.2

GRND WTR 30PSIA 5V 0.2

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH7271
Product Name Grnd Wtr 30Psia 5V 0.2 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF66000T3RBK460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7321 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details