OMEGA Engineering, Inc. Grnd Wtr 30Psia 5V 0.08 Omega PX709GW-030A5V-HH

Description
GRND WTR 30PSIA 5V 0.08
Description
GRND WTR 30PSIA 5V 0.08

Suppliers

Company
Product
Description
Supplier Links
Grnd Wtr 30Psia 5V 0.08 Omega - 57AH7272 - Newark, An Avnet Company
Chicago, IL, United States
Grnd Wtr 30Psia 5V 0.08 Omega
57AH7272
Grnd Wtr 30Psia 5V 0.08 Omega 57AH7272
GRND WTR 30PSIA 5V 0.08

GRND WTR 30PSIA 5V 0.08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH7272
Product Name Grnd Wtr 30Psia 5V 0.08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA20000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details