OMEGA ENGINEERING, INC.
PX709GW-015G5V -- GRND WTR 15PSIG 5V 0.2 OMEGA
OMEGA Engineering, Inc.
Grnd Wtr 15Psig 5V 0.2 Omega
PX709GW-015G5V
Description
GRND WTR 15PSIG 5V 0.2
Description
GRND WTR 15PSIG 5V 0.2
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH7262 |
|
Product Name
|
Grnd Wtr 15Psig 5V 0.2 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
45.01 SCFM (76.5 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
113 SCFM (192 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details