OMEGA Engineering, Inc. Grnd Wtr 15Psia 10V 0.2 Omega PX709GW-015A10V

Description
GRND WTR 15PSIA 10V 0.2
Description
GRND WTR 15PSIA 10V 0.2

Suppliers

Company
Product
Description
Supplier Links
Grnd Wtr 15Psia 10V 0.2 Omega - 57AH7251 - Newark, An Avnet Company
Chicago, IL, United States
Grnd Wtr 15Psia 10V 0.2 Omega
57AH7251
Grnd Wtr 15Psia 10V 0.2 Omega 57AH7251
GRND WTR 15PSIA 10V 0.2

GRND WTR 15PSIA 10V 0.2

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH7251
Product Name Grnd Wtr 15Psia 10V 0.2 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 60W Rohs Compliant Stego - 70M7859 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
5015-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details