OMEGA Engineering, Inc. Grnd Wtr 10Psia 5V 0.2 Omega PX709GW-010A5V

Description
GRND WTR 10PSIA 5V 0.2
Description
GRND WTR 10PSIA 5V 0.2

Suppliers

Company
Product
Description
Supplier Links
Grnd Wtr 10Psia 5V 0.2 Omega - 57AH7234 - Newark, An Avnet Company
Chicago, IL, United States
Grnd Wtr 10Psia 5V 0.2 Omega
57AH7234
Grnd Wtr 10Psia 5V 0.2 Omega 57AH7234
GRND WTR 10PSIA 5V 0.2

GRND WTR 10PSIA 5V 0.2

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH7234
Product Name Grnd Wtr 10Psia 5V 0.2 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164094 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-04010CSJW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
2 suppliers