OMEGA ENGINEERING, INC.
PX709GW-005AV-HH -- GRND WTR 5PSIA MV 0.08 OMEGA
OMEGA Engineering, Inc.
Grnd Wtr 5Psia Mv 0.08 Omega
PX709GW-005AV-HH
Description
GRND WTR 5PSIA MV 0.08
Description
GRND WTR 5PSIA MV 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH7207 |
|
Product Name
|
Grnd Wtr 5Psia Mv 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure
0.2980 in H2O (0.5568 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3400 SCFM (5779 m³/hr)
Maximum Sound Level
74 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
7 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details