OMEGA ENGINEERING, INC.
PX709GW-005A5V -- GRND WTR 5PSIA 5V 0.2 OMEGA
OMEGA Engineering, Inc.
Grnd Wtr 5Psia 5V 0.2 Omega
PX709GW-005A5V
Description
GRND WTR 5PSIA 5V 0.2
Description
GRND WTR 5PSIA 5V 0.2
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH7210 |
|
Product Name
|
Grnd Wtr 5Psia 5V 0.2 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure
0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
110 to 140 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.6059 to ? in H2O (1.13 to ? Torr)
Maximum Sound Level
46.83 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details