OMEGA ENGINEERING, INC.
PX709CGW-030G5V -- GRND WTR 30PSIG 5V 0.2CD OMEGA
OMEGA Engineering, Inc.
Grnd Wtr 30Psig 5V 0.2Cd Omega
PX709CGW-030G5V
Description
GRND WTR 30PSIG 5V 0.2CD
Description
GRND WTR 30PSIG 5V 0.2CD
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH6822 |
|
Product Name
|
Grnd Wtr 30Psig 5V 0.2Cd Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
71.5 SCFM (122 m³/hr)
Maximum Static Pressure
0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3600 SCFM (6119 m³/hr)
Maximum Sound Level
81 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level
23.6 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details