OMEGA Engineering, Inc. Grnd Wtr 15Psig 10V 0.2Cd Omega PX709CGW-015G10V

Description
GRND WTR 15PSIG 10V 0.2CD
Description
GRND WTR 15PSIG 10V 0.2CD

Suppliers

Company
Product
Description
Supplier Links
Grnd Wtr 15Psig 10V 0.2Cd Omega - 57AH6803 - Newark, An Avnet Company
Chicago, IL, United States
Grnd Wtr 15Psig 10V 0.2Cd Omega
57AH6803
Grnd Wtr 15Psig 10V 0.2Cd Omega 57AH6803
GRND WTR 15PSIG 10V 0.2CD

GRND WTR 15PSIG 10V 0.2CD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH6803
Product Name Grnd Wtr 15Psig 10V 0.2Cd Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2182304250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7604 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 15W Stego - 24T1242 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details