OMEGA ENGINEERING, INC.
PX709CGW-015A5V -- GRND WTR 15PSIA 5V 0.2CD OMEGA
OMEGA Engineering, Inc.
Grnd Wtr 15Psia 5V 0.2Cd Omega
PX709CGW-015A5V
Description
GRND WTR 15PSIA 5V 0.2CD
Description
GRND WTR 15PSIA 5V 0.2CD
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH6797 |
|
Product Name
|
Grnd Wtr 15Psia 5V 0.2Cd Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
128 SCFM (218 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
Nominal Voltage
115 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
38 SCFM (64.59 m³/hr)
Nominal Voltage
230 volts
View Details