OMEGA ENGINEERING, INC.
PX709CGW-005G10V -- GRND WTR 5PSIG 10V 0.2CD OMEGA
OMEGA Engineering, Inc.
Grnd Wtr 5Psig 10V 0.2Cd Omega
PX709CGW-005G10V
Description
GRND WTR 5PSIG 10V 0.2CD
Description
GRND WTR 5PSIG 10V 0.2CD
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH6770 |
|
Product Name
|
Grnd Wtr 5Psig 10V 0.2Cd Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
63.6 SCFM (108 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1409 to ? in H2O (0.2633 to ? Torr)
Maximum Sound Level
32.11 dbA
View Details