OMEGA ENGINEERING, INC.
PX709CGW-005A5V -- GRND WTR 5PSIA 5V 0.2CD OMEGA
OMEGA Engineering, Inc.
Grnd Wtr 5Psia 5V 0.2Cd Omega
PX709CGW-005A5V
Description
GRND WTR 5PSIA 5V 0.2CD
Description
GRND WTR 5PSIA 5V 0.2CD
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH6761 |
|
Product Name
|
Grnd Wtr 5Psia 5V 0.2Cd Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
220 SCFM (374 m³/hr)
Nominal Voltage
230 volts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
42 to 48 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
73.9 SCFM (126 m³/hr)
Maximum Sound Level
34 dbA
View Details