OMEGA ENGINEERING, INC.
PX709CGW-005A10V -- GRND WTR 5PSIA 10V 0.2CD OMEGA
OMEGA Engineering, Inc.
Grnd Wtr 5Psia 10V 0.2Cd Omega
PX709CGW-005A10V
Description
GRND WTR 5PSIA 10V 0.2CD
Description
GRND WTR 5PSIA 10V 0.2CD
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH6759 |
|
Product Name
|
Grnd Wtr 5Psia 10V 0.2Cd Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
38 SCFM (64.59 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
67.8 SCFM (115 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure
0.1480 in H2O (0.2765 Torr)
View Details
2 suppliers