OMEGA ENGINEERING, INC.
PX656-05DI -- PRESSURE TRANS. 5 H2O OMEGA
OMEGA Engineering, Inc.
Pressure Trans. 5 H2O Omega
PX656-05DI
Description
PRESSURE TRANS. 5" H2O
Description
PRESSURE TRANS. 5" H2O
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH6669 |
|
Product Name
|
Pressure Trans. 5 H2O Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
42 to 48 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
129 SCFM (219 m³/hr)
Maximum Sound Level
48 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
29.31 SCFM (49.82 m³/hr)
Nominal Voltage
12 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.4343 to ? in H2O (0.8113 to ? Torr)
Maximum Sound Level
42.46 dbA
View Details