OMEGA ENGINEERING, INC.
PX656-03DI -- PRESSURE TRANS. 3 H2O OMEGA
OMEGA Engineering, Inc.
Pressure Trans. 3 H2O Omega
PX656-03DI
Description
PRESSURE TRANS. 3" H2O
Description
PRESSURE TRANS. 3" H2O
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH6667 |
|
Product Name
|
Pressure Trans. 3 H2O Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
56.5 SCFM (96.04 m³/hr)
Nominal Voltage
230 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
220 SCFM (374 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10038 SCFM (17062 m³/hr)
Maximum Sound Level
95 dbA
View Details