OMEGA ENGINEERING, INC.
PX656-0.1DI -- PRESSURE TRANS. 0.1 H20 OMEGA
OMEGA Engineering, Inc.
Pressure Trans. 0.1 H20 Omega
PX656-0.1DI
Description
PRESSURE TRANS. 0.1" H20
Description
PRESSURE TRANS. 0.1" H20
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH6659 |
|
Product Name
|
Pressure Trans. 0.1 H20 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
72 to 120 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level
32.07 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details