OMEGA Engineering, Inc. Pressure Transducer 200h2O 5V Omega PX654-200D5V

Description
PRESSURE TRANSDUCER 200"H2O 5V
Description
PRESSURE TRANSDUCER 200"H2O 5V

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer 200h2O 5V Omega - 57AH6633 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer 200h2O 5V Omega
57AH6633
Pressure Transducer 200h2O 5V Omega 57AH6633
PRESSURE TRANSDUCER 200"H2O 5V

PRESSURE TRANSDUCER 200"H2O 5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH6633
Product Name Pressure Transducer 200h2O 5V Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH20000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details