OMEGA ENGINEERING, INC.
PX559-1.5KAC2IS -- IS M12 4-20MA 1500PSIA OMEGA
OMEGA Engineering, Inc.
Is M12 4-20Ma 1500Psia Omega
PX559-1.5KAC2IS
Description
IS M12 4-20MA 1500PSIA
Description
IS M12 4-20MA 1500PSIA
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH6194 |
|
Product Name
|
Is M12 4-20Ma 1500Psia Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure
0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3600 SCFM (6119 m³/hr)
Maximum Sound Level
74 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
8 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details