OMEGA ENGINEERING, INC.
PX559-1.0KAC2IS -- IS M12 4-20MA 1000PSIA OMEGA
OMEGA Engineering, Inc.
Is M12 4-20Ma 1000Psia Omega
PX559-1.0KAC2IS
Description
IS M12 4-20MA 1000PSIA
Description
IS M12 4-20MA 1000PSIA
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH6192 |
|
Product Name
|
Is M12 4-20Ma 1000Psia Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.8 SCFM (14.96 m³/hr)
Maximum Static Pressure
0.2800 in H2O (0.5231 Torr)
View Details
4 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
45 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
17 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details