OMEGA ENGINEERING, INC.
PX5500C1-100A5T -- PRESSURE TRANSDUCER OMEGA
OMEGA Engineering, Inc.
Pressure Transducer Omega
PX5500C1-100A5T
Description
PRESSURE TRANSDUCER
Description
PRESSURE TRANSDUCER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH5794 |
|
Product Name
|
Pressure Transducer Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
40.59 SCFM (69 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
5.9 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2.2 SCFM (3.74 m³/hr)
Maximum Static Pressure
0.0680 in H2O (0.1270 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7000 SCFM (11898 m³/hr)
Maximum Sound Level
86 dbA
View Details