OMEGA ENGINEERING, INC.
PX539-030GC2IS -- IS DIN 4-20MA 30PSIG OMEGA
OMEGA Engineering, Inc.
Is Din 4-20Ma 30Psig Omega
PX539-030GC2IS
Description
IS DIN 4-20MA 30PSIG
Description
IS DIN 4-20MA 30PSIG
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH5514 |
|
Product Name
|
Is Din 4-20Ma 30Psig Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7.2 SCFM (12.24 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
13 amps
View Details