Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
PX51T1-050AC2ISNP -- IS DUAL NPT M/F TWLK4-20MA 50PSIN/P OMEGA
OMEGA Engineering, Inc.
Is Dual Npt M/f Twlk4-20Ma 50Psin/p Omega
PX51T1-050AC2ISNP
Description
IS DUAL NPT M/F TWLK4-20MA 50PSIN/P
Newark, An Avnet Company
Done
Description
IS DUAL NPT M/F TWLK4-20MA 50PSIN/P
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Is Dual Npt M/f Twlk4-20Ma 50Psin/p Omega
57AH5202
Is Dual Npt M/f Twlk4-20Ma 50Psin/p Omega
57AH5202
IS DUAL NPT M/F TWLK4-20MA 50PSIN/P
IS DUAL NPT M/F TWLK4-20MA 50PSIN/P
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
57AH5202
Product Name
Is Dual Npt M/f Twlk4-20Ma 50Psin/p Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
40x40x10mm, 24 VDC, 5 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-04010DBMW11
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5 SCFM (8.5 m³/hr)
Maximum Static Pressure
0.0780 in H2O (0.1457 Torr)
View Details
3
suppliers
Rosenberg USA
Axial Fan
148VK
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
248 SCFM (421 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Pelonis Technologies, Inc.
6025-5 Series 2.64 Watt (W) Power Brushless DC Axial Fan
D6025X12BPLP1b-5
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level
39.8 dbA
View Details
STEGO
Compact Lamp, 11W, 230 Vac, W/ Schuko Receptacle, Without Protective Cover Stego
02500.0-00
Specs
Application
Industrial/Commercial Fans and Blowers
View Details