OMEGA Engineering, Inc. Press Trans 10K Psia Usbh Omega PX51S-10KA-USBH

Description
PRESS TRANS 10K PSIA USBH
Description
PRESS TRANS 10K PSIA USBH

Suppliers

Company
Product
Description
Supplier Links
Press Trans 10K Psia Usbh Omega - 57AH4813 - Newark, An Avnet Company
Chicago, IL, United States
Press Trans 10K Psia Usbh Omega
57AH4813
Press Trans 10K Psia Usbh Omega 57AH4813
PRESS TRANS 10K PSIA USBH

PRESS TRANS 10K PSIA USBH

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH4813
Product Name Press Trans 10K Psia Usbh Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, 2 (50 Mm), Rohs Rohs Compliant Stego - 70M8012 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2082304250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details