OMEGA ENGINEERING, INC.
PX51C-5KG-USBH-0X -- PRESS TRANS 5K PSIG USBH OMEGA
OMEGA Engineering, Inc.
Press Trans 5K Psig Usbh Omega
PX51C-5KG-USBH-0X
Description
PRESS TRANS 5K PSIG USBH
Description
PRESS TRANS 5K PSIG USBH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH4157 |
|
Product Name
|
Press Trans 5K Psig Usbh Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
60 SCFM (102 m³/hr)
Maximum Sound Level
39 dbA
View Details
2 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
75 to 102 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
63.6 SCFM (108 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details