OMEGA ENGINEERING, INC.
PX51C-5KA-USBH -- PRESS TRANS 5K PSIA USBH OMEGA
OMEGA Engineering, Inc.
Press Trans 5K Psia Usbh Omega
PX51C-5KA-USBH
Description
PRESS TRANS 5K PSIA USBH
Description
PRESS TRANS 5K PSIA USBH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH4154 |
|
Product Name
|
Press Trans 5K Psia Usbh Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Maximum Air Flow
2.1 SCFM (3.57 m³/hr)
Maximum Sound Level
23 dbA
Nominal Voltage
5 volts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
47.7 SCFM (81.08 m³/hr)
Maximum Static Pressure
0.2600 in H2O (0.4858 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1441 to ? in H2O (0.2692 to ? Torr)
Maximum Sound Level
28.29 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
24.71 to 30.59 SCFM (42 to 52 m³/hr)
Nominal Voltage
230 volts
View Details