OMEGA ENGINEERING, INC.
PX51C-3KG-USBH-0X -- PRESS TRANS 3K PSIG USBH OMEGA
OMEGA Engineering, Inc.
Press Trans 3K Psig Usbh Omega
PX51C-3KG-USBH-0X
Description
PRESS TRANS 3K PSIG USBH
Description
PRESS TRANS 3K PSIG USBH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH4151 |
|
Product Name
|
Press Trans 3K Psig Usbh Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
134 SCFM (228 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
27 to 21 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2366 to ? in H2O (0.4421 to ? Torr)
Maximum Sound Level
41.16 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details