OMEGA ENGINEERING, INC.
PX51C-3KA-USBH -- PRESS TRANS 3K PSIA USBH OMEGA
OMEGA Engineering, Inc.
Press Trans 3K Psia Usbh Omega
PX51C-3KA-USBH
Description
PRESS TRANS 3K PSIA USBH
Description
PRESS TRANS 3K PSIA USBH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH4148 |
|
Product Name
|
Press Trans 3K Psia Usbh Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.1 SCFM (23.97 m³/hr)
Nominal Voltage
24 volts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure
0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5000 SCFM (8499 m³/hr)
Maximum Sound Level
83 dbA
View Details