OMEGA Engineering, Inc. Press Trans 2K Psig Usbh Omega PX51C-2KG-USBH

Description
PRESS TRANS 2K PSIG USBH
Description
PRESS TRANS 2K PSIG USBH

Suppliers

Company
Product
Description
Supplier Links
Press Trans 2K Psig Usbh Omega - 57AH4138 - Newark, An Avnet Company
Chicago, IL, United States
Press Trans 2K Psig Usbh Omega
57AH4138
Press Trans 2K Psig Usbh Omega 57AH4138
PRESS TRANS 2K PSIG USBH

PRESS TRANS 2K PSIG USBH

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH4138
Product Name Press Trans 2K Psig Usbh Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.83 SCFM (15.01 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 90 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details