OMEGA ENGINEERING, INC.
PX5100-500GI -- PRESSURE TRANSMITTER OMEGA
OMEGA Engineering, Inc.
Pressure Transmitter Omega
PX5100-500GI
Description
PRESSURE TRANSMITTER
Description
PRESSURE TRANSMITTER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH5432 |
|
Product Name
|
Pressure Transmitter Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
295 SCFM (501 m³/hr)
Maximum Static Pressure
0.5380 in H2O (1.01 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
127 SCFM (216 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Qualtek Electronics Corp.
Maximum Air Flow
2.1 SCFM (3.57 m³/hr)
Maximum Sound Level
23 dbA
Nominal Voltage
5 volts
View Details