OMEGA Engineering, Inc. Pressure Transmitter Omega PX5100-300GI

Description
PRESSURE TRANSMITTER
Description
PRESSURE TRANSMITTER

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter Omega - 57AH5430 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter Omega
57AH5430
Pressure Transmitter Omega 57AH5430
PRESSURE TRANSMITTER

PRESSURE TRANSMITTER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH5430
Product Name Pressure Transmitter Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 600 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 23.60 inch (599 mm)
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902420550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details