OMEGA ENGINEERING, INC.
PX509CW-001GC2IS -- IS GW-½NPT 4-20MA 1PSIG OMEGA
OMEGA Engineering, Inc.
Is Gw-½Npt 4-20Ma 1Psig Omega
PX509CW-001GC2IS
Description
IS GW-½NPT 4-20MA 1PSIG
Description
IS GW-½NPT 4-20MA 1PSIG
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH4055 |
|
Product Name
|
Is Gw-½Npt 4-20Ma 1Psig Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2.71 SCFM (4.6 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
9 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure
0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7000 SCFM (11898 m³/hr)
Maximum Sound Level
86 dbA
View Details