OMEGA Engineering, Inc. Trans. Ss Fitting 5V Cable Omega PX481A-030C5V

Description
TRANS. SS FITTING 5V CABLE
Description
TRANS. SS FITTING 5V CABLE

Suppliers

Company
Product
Description
Supplier Links
Trans. Ss Fitting 5V Cable Omega - 57AH3820 - Newark, An Avnet Company
Chicago, IL, United States
Trans. Ss Fitting 5V Cable Omega
57AH3820
Trans. Ss Fitting 5V Cable Omega 57AH3820
TRANS. SS FITTING 5V CABLE

TRANS. SS FITTING 5V CABLE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH3820
Product Name Trans. Ss Fitting 5V Cable Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.71 to 30.59 SCFM (42 to 52 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
4028-5 Series 3.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6150 to ? in H2O (1.15 to ? Torr)
Maximum Sound Level 40.2 dbA
View Details