OMEGA Engineering, Inc. Trans. Ss Fitting 5V Cable Omega PX481A-015VAC5V

Description
TRANS. SS FITTING 5V CABLE
Description
TRANS. SS FITTING 5V CABLE

Suppliers

Company
Product
Description
Supplier Links
Trans. Ss Fitting 5V Cable Omega - 57AH3818 - Newark, An Avnet Company
Chicago, IL, United States
Trans. Ss Fitting 5V Cable Omega
57AH3818
Trans. Ss Fitting 5V Cable Omega 57AH3818
TRANS. SS FITTING 5V CABLE

TRANS. SS FITTING 5V CABLE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH3818
Product Name Trans. Ss Fitting 5V Cable Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 460 SCFM (782 m³/hr)
Blower/Fan Type Axial Fan
View Details
Metal Axial Fan Impellers - 355 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 13.90 inch (353 mm)
View Details
60x60x25mm, 5 VDC, 12.782 CFM, 3 Wire Leads, Speed Sensor (FG), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHLW14-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details