OMEGA ENGINEERING, INC.
PX459S20-32HB5V -- SANI 2.0 0-1100 HPA 5V OMEGA
OMEGA Engineering, Inc.
Sani 2.0 0-1100 Hpa 5V Omega
PX459S20-32HB5V
Description
SANI 2.0 0-1100 HPA 5V
Description
SANI 2.0 0-1100 HPA 5V
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH3786 |
|
Product Name
|
Sani 2.0 0-1100 Hpa 5V Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
47.7 SCFM (81.08 m³/hr)
Maximum Static Pressure
0.2600 in H2O (0.4858 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9 SCFM (15.3 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers