OMEGA Engineering, Inc. Sani 2.0 880-1100 Hpa 5V Omega PX459S20-26HB5V

Description
SANI 2.0 880-1100 HPA 5V
Description
SANI 2.0 880-1100 HPA 5V

Suppliers

Company
Product
Description
Supplier Links
Sani 2.0 880-1100 Hpa 5V Omega - 57AH3778 - Newark, An Avnet Company
Chicago, IL, United States
Sani 2.0 880-1100 Hpa 5V Omega
57AH3778
Sani 2.0 880-1100 Hpa 5V Omega 57AH3778
SANI 2.0 880-1100 HPA 5V

SANI 2.0 880-1100 HPA 5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH3778
Product Name Sani 2.0 880-1100 Hpa 5V Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 180 SCFM (306 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.20 - Filter Fan - 7F20823020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details