OMEGA Engineering, Inc. Sani 2.0 150Psig 10Vdc 0.08 Omega PX459S20-150G10V

Description
SANI 2.0 150PSIG 10VDC 0.08
Description
SANI 2.0 150PSIG 10VDC 0.08

Suppliers

Company
Product
Description
Supplier Links
Sani 2.0 150Psig 10Vdc 0.08 Omega - 57AH3742 - Newark, An Avnet Company
Chicago, IL, United States
Sani 2.0 150Psig 10Vdc 0.08 Omega
57AH3742
Sani 2.0 150Psig 10Vdc 0.08 Omega 57AH3742
SANI 2.0 150PSIG 10VDC 0.08

SANI 2.0 150PSIG 10VDC 0.08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH3742
Product Name Sani 2.0 150Psig 10Vdc 0.08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181201020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details