OMEGA ENGINEERING, INC.
PX459S15-32HB10V -- SANI 1.5 0-1100 HPA 10V OMEGA
OMEGA Engineering, Inc.
Sani 1.5 0-1100 Hpa 10V Omega
PX459S15-32HB10V
Description
SANI 1.5 0-1100 HPA 10V
Description
SANI 1.5 0-1100 HPA 10V
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH3638 |
|
Product Name
|
Sani 1.5 0-1100 Hpa 10V Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1500 SCFM (2550 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
547 SCFM (929 m³/hr)
Blower/Fan Type
Axial Fan
View Details