OMEGA Engineering, Inc. Sani 1.5 880-1100 Hpa 5V Omega PX459S15-26HB5V

Description
SANI 1.5 880-1100 HPA 5V
Description
SANI 1.5 880-1100 HPA 5V

Suppliers

Company
Product
Description
Supplier Links
Sani 1.5 880-1100 Hpa 5V Omega - 57AH3631 - Newark, An Avnet Company
Chicago, IL, United States
Sani 1.5 880-1100 Hpa 5V Omega
57AH3631
Sani 1.5 880-1100 Hpa 5V Omega 57AH3631
SANI 1.5 880-1100 HPA 5V

SANI 1.5 880-1100 HPA 5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH3631
Product Name Sani 1.5 880-1100 Hpa 5V Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 400 volts
Nominal Power 110 watts
View Details
Type 7F.20 - Filter Fan - 7F20812020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details