OMEGA Engineering, Inc. Sani 1.5 600-1100 Hpa 5V Omega PX459S15-16HB5V

Description
SANI 1.5 600-1100 HPA 5V
Description
SANI 1.5 600-1100 HPA 5V

Suppliers

Company
Product
Description
Supplier Links
Sani 1.5 600-1100 Hpa 5V Omega - 57AH3603 - Newark, An Avnet Company
Chicago, IL, United States
Sani 1.5 600-1100 Hpa 5V Omega
57AH3603
Sani 1.5 600-1100 Hpa 5V Omega 57AH3603
SANI 1.5 600-1100 HPA 5V

SANI 1.5 600-1100 HPA 5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH3603
Product Name Sani 1.5 600-1100 Hpa 5V Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage 115 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
4020-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details