OMEGA Engineering, Inc. Pres Tran 0-750Psia 5V .08 Omega PX459-750A5V

Description
PRES TRAN 0-750PSIA 5V .08
Description
PRES TRAN 0-750PSIA 5V .08

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-750Psia 5V .08 Omega - 57AH3467 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-750Psia 5V .08 Omega
57AH3467
Pres Tran 0-750Psia 5V .08 Omega 57AH3467
PRES TRAN 0-750PSIA 5V .08

PRES TRAN 0-750PSIA 5V .08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH3467
Product Name Pres Tran 0-750Psia 5V .08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA60000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F31823042507 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details