OMEGA Engineering, Inc. Pres Tran 0-250Psig 5V .03 Omega PX459-250A5V-XL

Description
PRES TRAN 0-250PSIG 5V .03
Description
PRES TRAN 0-250PSIG 5V .03

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-250Psig 5V .03 Omega - 57AH3267 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-250Psig 5V .03 Omega
57AH3267
Pres Tran 0-250Psig 5V .03 Omega 57AH3267
PRES TRAN 0-250PSIG 5V .03

PRES TRAN 0-250PSIG 5V .03

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH3267
Product Name Pres Tran 0-250Psig 5V .03 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - XF6115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Nominal Voltage 115 volts
View Details
2 suppliers
Type 7F.30 - Filter fan - 7F3082304250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details