OMEGA Engineering, Inc. Pres Tran 0-2.5Kpsig 10V .05 Omega PX459-2.5KG10V-EH

Description
PRES TRAN 0-2.5KPSIG 10V .05
Description
PRES TRAN 0-2.5KPSIG 10V .05

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-2.5Kpsig 10V .05 Omega - 57AH3241 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-2.5Kpsig 10V .05 Omega
57AH3241
Pres Tran 0-2.5Kpsig 10V .05 Omega 57AH3241
PRES TRAN 0-2.5KPSIG 10V .05

PRES TRAN 0-2.5KPSIG 10V .05

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH3241
Product Name Pres Tran 0-2.5Kpsig 10V .05 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
6038-5 Series 24 V (Voltage) and 6.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038M24BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7618 to ? in H2O (1.42 to ? Torr)
Maximum Sound Level 49.9 dbA
View Details