OMEGA Engineering, Inc. Pres Tran 0-150Psig 5V .05 Omega PX459-150A5V-EH

Description
PRES TRAN 0-150PSIG 5V .05
Description
PRES TRAN 0-150PSIG 5V .05

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-150Psig 5V .05 Omega - 57AH3137 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-150Psig 5V .05 Omega
57AH3137
Pres Tran 0-150Psig 5V .05 Omega 57AH3137
PRES TRAN 0-150PSIG 5V .05

PRES TRAN 0-150PSIG 5V .05

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH3137
Product Name Pres Tran 0-150Psig 5V .05 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
2 suppliers
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details