Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
PX459-100DWU10V -- WW DIFF 0-100PSID 10V 0.08 OMEGA
OMEGA Engineering, Inc.
Ww Diff 0-100Psid 10V 0.08 Omega
PX459-100DWU10V
Description
WW DIFF 0-100PSID 10V 0.08
Newark, An Avnet Company
Done
Description
WW DIFF 0-100PSID 10V 0.08
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ww Diff 0-100Psid 10V 0.08 Omega
57AH3105
Ww Diff 0-100Psid 10V 0.08 Omega
57AH3105
WW DIFF 0-100PSID 10V 0.08
WW DIFF 0-100PSID 10V 0.08
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
57AH3105
Product Name
Ww Diff 0-100Psid 10V 0.08 Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Rack Cooling
2709880
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
572 SCFM (972 m³/hr)
Maximum Sound Level
58 dbA
View Details
Finder S.p.A. con unico socio
Nominal Rated Voltage Ac Finder
7F.50.8.230.4370
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
218 SCFM (370 m³/hr)
Nominal Voltage
230 volts
View Details
Pelonis Technologies, Inc.
5010-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D5010M12BPLP1b-7
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1276 to ? in H2O (0.2383 to ? Torr)
Maximum Sound Level
30.1 dbA
View Details
Rego Electronics Inc.
ADDA Cooling Fans
Waterproof Fans
Specs
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details