OMEGA ENGINEERING, INC.
PX459-1.0KDWU5V-EH -- WW DIFF 0-1KPSID 5V 0.05 OMEGA
OMEGA Engineering, Inc.
Ww Diff 0-1Kpsid 5V 0.05 Omega
PX459-1.0KDWU5V-EH
Description
WW DIFF 0-1KPSID 5V 0.05
Description
WW DIFF 0-1KPSID 5V 0.05
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH3002 |
|
Product Name
|
Ww Diff 0-1Kpsid 5V 0.05 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
83 SCFM (141 m³/hr)
Maximum Sound Level
38 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
0.5650 SCFM (0.9604 m³/hr)
Maximum Static Pressure
0.1150 in H2O (0.2149 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details