OMEGA ENGINEERING, INC.
PX459-050DWU5V-EH -- WW DIFF 0-50PSID 5V 0.05 OMEGA
OMEGA Engineering, Inc.
Ww Diff 0-50Psid 5V 0.05 Omega
PX459-050DWU5V-EH
Description
WW DIFF 0-50PSID 5V 0.05
Description
WW DIFF 0-50PSID 5V 0.05
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH2950 |
|
Product Name
|
Ww Diff 0-50Psid 5V 0.05 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
295 SCFM (501 m³/hr)
Maximum Static Pressure
0.5380 in H2O (1.01 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
15900 SCFM (27026 m³/hr)
Maximum Sound Level
80 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details