OMEGA Engineering, Inc. Pres Tran 0-50Psia 5V .08 Omega PX459-050A5V

Description
PRES TRAN 0-50PSIA 5V .08
Description
PRES TRAN 0-50PSIA 5V .08

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-50Psia 5V .08 Omega - 57AH2925 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-50Psia 5V .08 Omega
57AH2925
Pres Tran 0-50Psia 5V .08 Omega 57AH2925
PRES TRAN 0-50PSIA 5V .08

PRES TRAN 0-50PSIA 5V .08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH2925
Product Name Pres Tran 0-50Psia 5V .08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Axial Fans - 2557302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.73 SCFM (82.83 m³/hr)
Maximum Sound Level 40 dbA
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details